Zilog Single FETs, MOSFETs IXTK170N10P

Description
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet
Description
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTK170N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTK170N10P-ND
Single FETs, MOSFETs IXTK170N10P-ND
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264 (IXTK)

N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264 (IXTK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1005832-IXTK170N10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1005832-IXTK170N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1005832-IXTK170N10P
Win Source Part Number: 1005832-IXTK170N10P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Polar Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 170A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 715W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXTK) Gate Charge (Qg) (Max) @ Vgs: 198 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK170 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1005832-IXTK170N10P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Polar
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 170A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 715W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Gate Charge (Qg) (Max) @ Vgs: 198 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK170
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 170 Amps 100V 0.009 Ohm Rds

MOSFET 170 Amps 100V 0.009 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK170N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK170N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK170N10P
MOSFET N-CH 100V 170A TO264

MOSFET N-CH 100V 170A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTK170N10P-ND 1005832-IXTK170N10P IXTK170N10P IXTK170N10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers