Zilog 250V 120A MOSFET Transistor IXTK120N25

Description
MOSFET N-CH 250V 120A TO264 Product overview: IXTK120N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK120N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 120A TO264 Product overview: IXTK120N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK120N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 120A MOSFET Transistor
278-IXTK120N25
250V 120A MOSFET Transistor 278-IXTK120N25
MOSFET N-CH 250V 120A TO264 Product overview: IXTK120N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK120N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 120A TO264 Product overview: IXTK120N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK120N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IXTK120N25 - 1191265-IXTK120N25 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTK120N25
1191265-IXTK120N25
FETs - Single - IXTK120N25 1191265-IXTK120N25
Manufacturer: IXYS Win Source Part Number: 1191265-IXTK120N25 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264 (IXTK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 730W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 120A Rds On (Maximum) at Id, Vgs: 20mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 360nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7700pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191265-IXTK120N25
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264 (IXTK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 730W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 20mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 360nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7700pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET 120 Amps 250V 0.020 Rds

MOSFET 120 Amps 250V 0.020 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK120N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK120N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK120N25
MOSFET N-CH 250V 120A TO264

MOSFET N-CH 250V 120A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTK120N25 1191265-IXTK120N25 IXTK120N25 IXTK120N25
Product Name 250V 120A MOSFET Transistor FETs - Single - IXTK120N25 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 730 milliwatts 730000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers