Zilog Single FETs, MOSFETs IXTK120N20P

Description
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet
Description
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTK120N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTK120N20P-ND
Single FETs, MOSFETs IXTK120N20P-ND
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264 (IXTK)

N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264 (IXTK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 120 Amps 200V 0.022 Rds

MOSFET 120 Amps 200V 0.022 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK120N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK120N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK120N20P
MOSFET N-CH 200V 120A TO264

MOSFET N-CH 200V 120A TO264

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTK120N20P-ND IXTK120N20P IXTK120N20P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFS3307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers