Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK110N30

Description
MOSFET N-CH 300V 110A TO264
Datasheet
Description
MOSFET N-CH 300V 110A TO264
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK110N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK110N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK110N30
MOSFET N-CH 300V 110A TO264

MOSFET N-CH 300V 110A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 110 Amps 300V 0.026 Rds

MOSFET 110 Amps 300V 0.026 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTK110N30 IXTK110N30
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7738L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-650 Flanged (Earless)
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details