Zilog Single FETs, MOSFETs IXTH96P085T

Description
P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH96P085T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH96P085T-ND
Single FETs, MOSFETs 238-IXTH96P085T-ND
P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96P085T - 1049843-IXTH96P085T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96P085T
1049843-IXTH96P085T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96P085T 1049843-IXTH96P085T
Manufacturer: IXYS Win Source Part Number: 1049843-IXTH96P085T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 298W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 13100pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049843-IXTH96P085T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 298W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 85V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 13100pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH96P085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH96P085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH96P085T
MOSFET P-CH 85V 96A TO247

MOSFET P-CH 85V 96A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -96 Amps -85V 0.013 Rds

MOSFET -96 Amps -85V 0.013 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH96P085T-ND 1049843-IXTH96P085T IXTH96P085T IXTH96P085T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96P085T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 85 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFN8405TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers