Zilog Single FETs, MOSFETs IXTH96N25T

Description
N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH96N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH96N25T-ND
Single FETs, MOSFETs IXTH96N25T-ND
N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-247 (IXTH)

N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96N25T - 1049842-IXTH96N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96N25T
1049842-IXTH96N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96N25T 1049842-IXTH96N25T
Manufacturer: IXYS Win Source Part Number: 1049842-IXTH96N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 6100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049842-IXTH96N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 6100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH96N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH96N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH96N25T
MOSFET N-CH 250V 96A TO247

MOSFET N-CH 250V 96A TO247

Supplier's Site
MOSFET N-CH 250V 96A TO-247 - 401-IXTH96N25T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 96A TO-247
401-IXTH96N25T
MOSFET N-CH 250V 96A TO-247 401-IXTH96N25T
MOSFET N-CH 250V 96A TO-247

MOSFET N-CH 250V 96A TO-247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 96 Amps 250V 36 Rds

MOSFET 96 Amps 250V 36 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH96N25T-ND 1049842-IXTH96N25T IXTH96N25T 401-IXTH96N25T IXTH96N25T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH96N25T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 250V 96A TO-247 MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 250 volts 250 volts
PD 625000 milliwatts 625000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers