Manufacturer: IXYS
Win Source Part Number: 1049839-IXTH88N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 6300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-247 (IXTH)
MOSFET 88 Amps 100 V 0.04 Ohms Rds
MOSFET N-CH 300V 88A TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049839-IXTH88N30P | 238-IXTH88N30P-ND | IXTH88N30P | IXTH88N30P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH88N30P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 300 volts | |||
| PD | 600000 milliwatts |