IXYS Corporation Single FETs, MOSFETs IXTH86N25T

Description
N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH86N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH86N25T-ND
Single FETs, MOSFETs 238-IXTH86N25T-ND
N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-247 (IXTH)

N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH86N25T - 876133-IXTH86N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH86N25T
876133-IXTH86N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH86N25T 876133-IXTH86N25T
Manufacturer: IXYS Win Source Part Number: 876133-IXTH86N25T Features: 250 V Package: Tube Family Name: IXTH86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876133-IXTH86N25T
Features: 250 V
Package: Tube
Family Name: IXTH86
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 30
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHTRENCHGATE-GEN1

MOSFET DISCMSFT NCHTRENCHGATE-GEN1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH86N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH86N25T
MOSFET N-CH 250V 86A TO247

MOSFET N-CH 250V 86A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTH86N25T-ND 876133-IXTH86N25T IXTH86N25T IXTH86N25T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH86N25T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products