Zilog Single FETs, MOSFETs IXTH80N075L2

Description
N-Channel 75V 80A (Tc) 357W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 75V 80A (Tc) 357W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH80N075L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH80N075L2-ND
Single FETs, MOSFETs 238-IXTH80N075L2-ND
N-Channel 75V 80A (Tc) 357W (Tc) Through Hole TO-247 (IXTH)

N-Channel 75V 80A (Tc) 357W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH80N075L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH80N075L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH80N075L2
MOSFET N-CH 75V 80A TO247

MOSFET N-CH 75V 80A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISC MOSFET N-CH LINEAR L2

MOSFET DISC MOSFET N-CH LINEAR L2

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH80N075L2-ND IXTH80N075L2 IXTH80N075L2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details