Zilog Single FETs, MOSFETs IXTH76P10T

Description
P-Channel 100V 76A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 100V 76A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH76P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH76P10T-ND
Single FETs, MOSFETs IXTH76P10T-ND
P-Channel 100V 76A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

P-Channel 100V 76A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH76P10T - 1049835-IXTH76P10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH76P10T
1049835-IXTH76P10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH76P10T 1049835-IXTH76P10T
Manufacturer: IXYS Win Source Part Number: 1049835-IXTH76P10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 298W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 197nC @ 10V Max Input Capacitance: 13700pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 25 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049835-IXTH76P10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 298W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 197nC @ 10V
Max Input Capacitance: 13700pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -76 Amps -100V 0.024 Rds

MOSFET -76 Amps -100V 0.024 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH76P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH76P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH76P10T
MOSFET P-CH 100V 76A TO247

MOSFET P-CH 100V 76A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH76P10T-ND 1049835-IXTH76P10T IXTH76P10T IXTH76P10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH76P10T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFR120ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers