IXYS Corporation 300V 72A MOSFET Transistor IXTH72N30T

Description
MOSFET N-CH 300V 72A TO247 Product overview: IXTH72N30T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N30T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 300V 72A TO247 Product overview: IXTH72N30T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N30T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 72A MOSFET Transistor
278-IXTH72N30T
300V 72A MOSFET Transistor 278-IXTH72N30T
MOSFET N-CH 300V 72A TO247 Product overview: IXTH72N30T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N30T can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 72A TO247 Product overview: IXTH72N30T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N30T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N30T - 777654-IXTH72N30T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N30T
777654-IXTH72N30T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N30T 777654-IXTH72N30T
Manufacturer: IXYS Win Source Part Number: 777654-IXTH72N30T Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 (IXTH) Channel Type Type: N Drain Source Voltage: 300V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777654-IXTH72N30T
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 (IXTH)
Channel Type Type: N
Drain Source Voltage: 300V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
MOSFET N-CH 300V 72A TO-247 - 401-IXTH72N30T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 72A TO-247
401-IXTH72N30T
MOSFET N-CH 300V 72A TO-247 401-IXTH72N30T
MOSFET N-CH 300V 72A TO-247

MOSFET N-CH 300V 72A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH72N30T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH72N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH72N30T
MOSFET N-CH 300V 72A TO247

MOSFET N-CH 300V 72A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 72 Amps 300V 52 Rds

MOSFET 72 Amps 300V 52 Rds

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTH72N30T 777654-IXTH72N30T 401-IXTH72N30T IXTH72N30T IXTH72N30T
Product Name 300V 72A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N30T MOSFET N-CH 300V 72A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3710ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers