Zilog Single FETs, MOSFETs IXTH6N150

Description
N-Channel 1500V 6A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 1500V 6A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH6N150-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH6N150-ND
Single FETs, MOSFETs 238-IXTH6N150-ND
N-Channel 1500V 6A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

N-Channel 1500V 6A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N150 - 1049825-IXTH6N150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N150
1049825-IXTH6N150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N150 1049825-IXTH6N150
Manufacturer: IXYS Win Source Part Number: 1049825-IXTH6N150 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 2230pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049825-IXTH6N150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1500V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 2230pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET HIGH VOLT PWR MOSFET 1500V 6A

MOSFET HIGH VOLT PWR MOSFET 1500V 6A

Buy Now Datasheet
MOSFET N-CH 1500V 6A TO-247 - 401-IXTH6N150 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1500V 6A TO-247
401-IXTH6N150
MOSFET N-CH 1500V 6A TO-247 401-IXTH6N150
MOSFET N-CH 1500V 6A TO-247

MOSFET N-CH 1500V 6A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH6N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH6N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH6N150
MOSFET N-CH 1500V 6A TO247

MOSFET N-CH 1500V 6A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTH6N150-ND 1049825-IXTH6N150 IXTH6N150 401-IXTH6N150 IXTH6N150
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N150 MOSFET MOSFET N-CH 1500V 6A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 1500 volts 1500 volts
PD 540000 milliwatts 540000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data