Zilog Single FETs, MOSFETs IXTH6N100D2

Description
N-Channel 1000V 6A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 1000V 6A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH6N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH6N100D2-ND
Single FETs, MOSFETs 238-IXTH6N100D2-ND
N-Channel 1000V 6A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

N-Channel 1000V 6A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N100D2 - 1049824-IXTH6N100D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N100D2
1049824-IXTH6N100D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N100D2 1049824-IXTH6N100D2
Manufacturer: IXYS Win Source Part Number: 1049824-IXTH6N100D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 6A (Tc) Max Gate Charge: 95nC @ 5V Max Input Capacitance: 2650pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 3A, 0V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049824-IXTH6N100D2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 6A (Tc)
Max Gate Charge: 95nC @ 5V
Max Input Capacitance: 2650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 3A, 0V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH6N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH6N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH6N100D2
MOSFET N-CH 1000V 6A TO247

MOSFET N-CH 1000V 6A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 6Amps 1000V

MOSFET 6Amps 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH6N100D2-ND 1049824-IXTH6N100D2 IXTH6N100D2 IXTH6N100D2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH6N100D2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
MOSFET Operating Mode Depletion
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 375A MOSFET Transistor - 278-AUIRF7759L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
9 suppliers