Zilog Single FETs, MOSFETs IXTH64N65X

Description
N-Channel 650V 64A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 650V 64A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH64N65X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH64N65X-ND
Single FETs, MOSFETs IXTH64N65X-ND
N-Channel 650V 64A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 64A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346663-IXTH64N65X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346663-IXTH64N65X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346663-IXTH64N65X
Win Source Part Number: 1346663-IXTH64N65X Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 890W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH64 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Rds On (Max) @ Id, Vgs: 51mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V

Win Source Part Number: 1346663-IXTH64N65X
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 890W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTH64
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 51mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/64A Power MOSFET

MOSFET 650V/64A Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH64N65X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH64N65X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH64N65X
MOSFET N-CH 650V 64A TO247

MOSFET N-CH 650V 64A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH64N65X-ND 1346663-IXTH64N65X IXTH64N65X IXTH64N65X
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details