Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTH62N65X2

Description
Win Source Part Number: 1346820-IXTH62N65X2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X2 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 780W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH62 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 31A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346820-IXTH62N65X2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X2 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 780W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH62 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 31A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346820-IXTH62N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346820-IXTH62N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346820-IXTH62N65X2
Win Source Part Number: 1346820-IXTH62N65X2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X2 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 780W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH62 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 31A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 25 V

Win Source Part Number: 1346820-IXTH62N65X2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X2
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 780W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTH62
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Rds On (Max) @ Id, Vgs: 52mOhm @ 31A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTH62N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH62N65X2-ND
Single FETs, MOSFETs IXTH62N65X2-ND
N-Channel 650V 62A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 62A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH62N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH62N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH62N65X2
MOSFET N-CH 650V 62A TO247

MOSFET N-CH 650V 62A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346820-IXTH62N65X2 IXTH62N65X2-ND IXTH62N65X2 IXTH62N65X2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers