Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N25 IXTH60N25

Description
Manufacturer: IXYS Win Source Part Number: 1049823-IXTH60N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 164nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049823-IXTH60N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 164nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N25 - 1049823-IXTH60N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N25
1049823-IXTH60N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N25 1049823-IXTH60N25
Manufacturer: IXYS Win Source Part Number: 1049823-IXTH60N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 164nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049823-IXTH60N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 164nC @ 10V
Max Input Capacitance: 4400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60 Amps 250V 0.046 Rds

MOSFET 60 Amps 250V 0.046 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH60N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH60N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH60N25
MOSFET N-CH 250V 60A TO247

MOSFET N-CH 250V 60A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049823-IXTH60N25 IXTH60N25 IXTH60N25
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N25 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 250 volts
PD 400000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR - 199525-AUIRF7736M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 to 63000 milliwatts
View Details
7 suppliers
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers