Zilog 150V 60A MOSFET Transistor IXTH60N15

Description
MOSFET N-CH 150V 60A TO247 Product overview: IXTH60N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 60A TO247 Product overview: IXTH60N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 60A MOSFET Transistor
278-IXTH60N15
150V 60A MOSFET Transistor 278-IXTH60N15
MOSFET N-CH 150V 60A TO247 Product overview: IXTH60N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 60A TO247 Product overview: IXTH60N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N15 - 1049821-IXTH60N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N15
1049821-IXTH60N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N15 1049821-IXTH60N15
Manufacturer: IXYS Win Source Part Number: 1049821-IXTH60N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 275W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 33 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049821-IXTH60N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 275W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 150V 60A TO-247 - 401-IXTH60N15 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 60A TO-247
401-IXTH60N15
MOSFET N-CH 150V 60A TO-247 401-IXTH60N15
MOSFET N-CH 150V 60A TO-247

MOSFET N-CH 150V 60A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH60N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH60N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH60N15
MOSFET N-CH 150V 60A TO247

MOSFET N-CH 150V 60A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60 Amps 150V 0.033 Rds

MOSFET 60 Amps 150V 0.033 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTH60N15 1049821-IXTH60N15 401-IXTH60N15 IXTH60N15 IXTH60N15
Product Name 150V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH60N15 MOSFET N-CH 150V 60A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 275 milliwatts 275000 milliwatts 275000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
Unlock Full Specs
to access all available technical data