Zilog 1000V 5A MOSFET Transistor IXTH5N100A

Description
MOSFET N-CH 1000V 5A TO247 Product overview: IXTH5N100A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH5N100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 5A TO247 Product overview: IXTH5N100A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH5N100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 5A MOSFET Transistor
278-IXTH5N100A
1000V 5A MOSFET Transistor 278-IXTH5N100A
MOSFET N-CH 1000V 5A TO247 Product overview: IXTH5N100A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH5N100A can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 5A TO247 Product overview: IXTH5N100A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH5N100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324560-IXTH5N100A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324560-IXTH5N100A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324560-IXTH5N100A
Manufacturer: IXYS Win Source Part Number: 1324560-IXTH5N100A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-247 (IXTH) Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 70 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXTH5N100A-NDR,Q9170 04 Base Product Number: IXTH5 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324560-IXTH5N100A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 180W (Tc)
Supplier Device Package: TO-247 (IXTH)
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXTH5N100A-NDR,Q917004
Base Product Number: IXTH5
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH5N100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH5N100A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH5N100A
MOSFET N-CH 1000V 5A TO247

MOSFET N-CH 1000V 5A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 5 Amps 1000V 2 Rds

MOSFET 5 Amps 1000V 2 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTH5N100A 1324560-IXTH5N100A IXTH5N100A IXTH5N100A
Product Name 1000V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0060 kS
PD 180 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details