IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH54N30T

Description
MOSFET N-CH 300V 54A TO247
Description
MOSFET N-CH 300V 54A TO247

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH54N30T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH54N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH54N30T
MOSFET N-CH 300V 54A TO247

MOSFET N-CH 300V 54A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 54 Amps 300V 72 Rds

MOSFET 54 Amps 300V 72 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH54N30T IXTH54N30T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 42A MOSFET Transistor - 278-AUIRFU4104 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers