Manufacturer: IXYS
Win Source Part Number: 922242-IXTH52N65X
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 52A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTH52
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 650V 52A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 650V 52A TO247 Product overview: IXTH52N65X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH52N65X can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 52A TO247
MOSFET N-CH 650V 52A TO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 922242-IXTH52N65X | IXTH52N65X-ND | 278-IXTH52N65X | IXTH52N65X | IXTH52N65X | IXTH52N65X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH52N65X | Single FETs, MOSFETs | 650V 52A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; TO-247 (IXTH) | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0250 kS |