Littelfuse, Inc. FETs - Single - IXTH48N65X2 IXTH48N65X2

Description
Manufacturer: IXYS Win Source Part Number: 1191257-IXTH48N65X2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 660W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 48A Rds On (Maximum) at Id, Vgs: 68mOhm at 24A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 77nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 4420pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191257-IXTH48N65X2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 660W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 48A Rds On (Maximum) at Id, Vgs: 68mOhm at 24A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 77nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 4420pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXTH48N65X2 - 1191257-IXTH48N65X2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTH48N65X2
1191257-IXTH48N65X2
FETs - Single - IXTH48N65X2 1191257-IXTH48N65X2
Manufacturer: IXYS Win Source Part Number: 1191257-IXTH48N65X2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 660W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 48A Rds On (Maximum) at Id, Vgs: 68mOhm at 24A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 77nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 4420pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191257-IXTH48N65X2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 660W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 48A
Rds On (Maximum) at Id, Vgs: 68mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 77nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 4420pF at 25V

Buy Now
Single FETs, MOSFETs - IXTH48N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH48N65X2-ND
Single FETs, MOSFETs IXTH48N65X2-ND
N-Channel 650V 48A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 48A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Single FETs, MOSFETs - IXTH48N65X2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH48N65X2
Single FETs, MOSFETs IXTH48N65X2
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH48N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH48N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH48N65X2
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191257-IXTH48N65X2 IXTH48N65X2-ND IXTH48N65X2 IXTH48N65X2
Product Name FETs - Single - IXTH48N65X2 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 660000 milliwatts 660000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data