IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH48N20T IXTH48N20T

Description
Manufacturer: IXYS Win Source Part Number: 1049812-IXTH48N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 275W (Tc) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 48A (Tc) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1049812-IXTH48N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 275W (Tc) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 48A (Tc) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH48N20T - 1049812-IXTH48N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH48N20T
1049812-IXTH48N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH48N20T 1049812-IXTH48N20T
Manufacturer: IXYS Win Source Part Number: 1049812-IXTH48N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 275W (Tc) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 48A (Tc) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049812-IXTH48N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 275W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 48A (Tc)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH48N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH48N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH48N20T
MOSFET N-CH 200V 48A TO247

MOSFET N-CH 200V 48A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049812-IXTH48N20T IXTH48N20T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH48N20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers