Zilog MOSFET IXTH48N15

Description
MOSFET 48 Amps 150V 0.032 Rds
Datasheet
Description
MOSFET 48 Amps 150V 0.032 Rds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 48 Amps 150V 0.032 Rds

MOSFET 48 Amps 150V 0.032 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH48N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH48N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH48N15
MOSFET N-CH 150V 48A TO247

MOSFET N-CH 150V 48A TO247

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH48N15 IXTH48N15
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
MOSFETs - 2207344 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers