Manufacturer: IXYS
Win Source Part Number: 1049809-IXTH44P15T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 298W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 175nC @ 10V
Max Input Capacitance: 13400pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
P-Channel 150V 44A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
MOSFET P-CH 150V 44A TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049809-IXTH44P15T | IXTH44P15T-ND | IXTH44P15T | IXTH44P15T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH44P15T | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 150 volts | |||
| PD | 298000 milliwatts |