Zilog Single FETs, MOSFETs IXTH440N055T2

Description
N-Channel 55V 440A (Tc) 1000W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 55V 440A (Tc) 1000W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH440N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH440N055T2-ND
Single FETs, MOSFETs IXTH440N055T2-ND
N-Channel 55V 440A (Tc) 1000W (Tc) Through Hole TO-247 (IXTH)

N-Channel 55V 440A (Tc) 1000W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH440N055T2 - 1049808-IXTH440N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH440N055T2
1049808-IXTH440N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH440N055T2 1049808-IXTH440N055T2
Manufacturer: IXYS Win Source Part Number: 1049808-IXTH440N055T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1000W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 440A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 405nC @ 10V Max Input Capacitance: 25000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049808-IXTH440N055T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1000W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 440A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 405nC @ 10V
Max Input Capacitance: 25000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH440N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH440N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH440N055T2
MOSFET N-CH 55V 440A TO247

MOSFET N-CH 55V 440A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCHT2 PWR MOSFET 55V 440A

MOSFET TRENCHT2 PWR MOSFET 55V 440A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH440N055T2-ND 1049808-IXTH440N055T2 IXTH440N055T2 IXTH440N055T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH440N055T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers