Manufacturer: IXYS
Win Source Part Number: 1049807-IXTH420N04T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 935W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 420A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 315nC @ 10V
Max Input Capacitance: 19700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
N-Channel 40V 420A (Tc) 935W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 40V 420A TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049807-IXTH420N04T2 | IXTH420N04T2-ND | IXTH420N04T2 | IXTH420N04T2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH420N04T2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||
| PD | 935000 milliwatts |