Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH40N50L2 IXTH40N50L2

Description
Manufacturer: IXYS Win Source Part Number: 1049805-IXTH40N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 320nC @ 10V Max Input Capacitance: 10400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049805-IXTH40N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 320nC @ 10V Max Input Capacitance: 10400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH40N50L2 - 1049805-IXTH40N50L2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH40N50L2
1049805-IXTH40N50L2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH40N50L2 1049805-IXTH40N50L2
Manufacturer: IXYS Win Source Part Number: 1049805-IXTH40N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 320nC @ 10V Max Input Capacitance: 10400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049805-IXTH40N50L2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 320nC @ 10V
Max Input Capacitance: 10400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTH40N50L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH40N50L2-ND
Single FETs, MOSFETs 238-IXTH40N50L2-ND
N-Channel 500V 40A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

N-Channel 500V 40A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH40N50L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH40N50L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH40N50L2
MOSFET N-CH 500V 40A TO247

MOSFET N-CH 500V 40A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40 Amps 500V

MOSFET 40 Amps 500V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049805-IXTH40N50L2 238-IXTH40N50L2-ND IXTH40N50L2 IXTH40N50L2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH40N50L2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 540000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1010ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers