Zilog Single FETs, MOSFETs IXTH36P10

Description
P-Channel 100V 36A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 100V 36A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH36P10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH36P10-ND
Single FETs, MOSFETs IXTH36P10-ND
P-Channel 100V 36A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)

P-Channel 100V 36A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH36P10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH36P10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH36P10
MOSFET P-CH 100V 36A TO247

MOSFET P-CH 100V 36A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -36 Amps -100V 0.075 Rds

MOSFET -36 Amps -100V 0.075 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH36P10-ND IXTH36P10 IXTH36P10
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers