Zilog Single FETs, MOSFETs IXTH360N055T2

Description
N-Channel 55V 360A (Tc) 935W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 55V 360A (Tc) 935W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH360N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH360N055T2-ND
Single FETs, MOSFETs IXTH360N055T2-ND
N-Channel 55V 360A (Tc) 935W (Tc) Through Hole TO-247 (IXTH)

N-Channel 55V 360A (Tc) 935W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH360N055T2 - 1049799-IXTH360N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH360N055T2
1049799-IXTH360N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH360N055T2 1049799-IXTH360N055T2
Manufacturer: IXYS Win Source Part Number: 1049799-IXTH360N055T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 935W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 360A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 20000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049799-IXTH360N055T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 935W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 360A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 20000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 360Amps 55V

MOSFET 360Amps 55V

Buy Now
MOSFET N-CH 55V 360A TO-247 - 401-IXTH360N055T2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 360A TO-247
401-IXTH360N055T2
MOSFET N-CH 55V 360A TO-247 401-IXTH360N055T2
MOSFET N-CH 55V 360A TO-247

MOSFET N-CH 55V 360A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH360N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH360N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH360N055T2
MOSFET N-CH 55V 360A TO247

MOSFET N-CH 55V 360A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH360N055T2-ND 1049799-IXTH360N055T2 IXTH360N055T2 401-IXTH360N055T2 IXTH360N055T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH360N055T2 MOSFET MOSFET N-CH 55V 360A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 55 volts 55 volts
PD 935000 milliwatts 935000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products