Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH340N04T4

Description
MOSFET N-CH 40V 340A TO247
Datasheet
Description
MOSFET N-CH 40V 340A TO247
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH340N04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH340N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH340N04T4
MOSFET N-CH 40V 340A TO247

MOSFET N-CH 40V 340A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V/340A TrenchT4 Power MOSFET

MOSFET 40V/340A TrenchT4 Power MOSFET

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH340N04T4 IXTH340N04T4
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers