Manufacturer: IXYS
Win Source Part Number: 1049797-IXTH30N60L2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 335nC @ 10V
Max Input Capacitance: 10700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
N-Channel 600V 30A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 600V 30A TO247
MOSFET N-CH 600V 30A TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049797-IXTH30N60L2 | 238-IXTH30N60L2-ND | IXTH30N60L2 | IXTH30N60L2 | IXTH30N60L2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N60L2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | |||
| PD | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |