N-Channel 500V 30A (Tc) 400W (Tc) Through Hole TO-247 (IXTH)
Manufacturer: IXYS
Win Source Part Number: 1049796-IXTH30N50L2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 8100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 500V 30A TO247
MOSFET N-CH 500V 30A TO247
MOSFET 30.0 Amps 500V 0.002 Rds
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTH30N50L2-ND | 1049796-IXTH30N50L2 | IXTH30N50L2 | IXTH30N50L2 | IXTH30N50L2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N50L2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247 (IXTH) | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| V(BR)DSS | 500 volts | 500 volts | |||
| PD | 400000 milliwatts | 400000 milliwatts |