Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH300N04T2 IXTH300N04T2

Description
Manufacturer: IXYS Win Source Part Number: 1049794-IXTH300N04T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 300A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 10700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049794-IXTH300N04T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 300A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 10700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH300N04T2 - 1049794-IXTH300N04T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH300N04T2
1049794-IXTH300N04T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH300N04T2 1049794-IXTH300N04T2
Manufacturer: IXYS Win Source Part Number: 1049794-IXTH300N04T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 300A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 10700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049794-IXTH300N04T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 300A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 10700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTH300N04T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH300N04T2-ND
Single FETs, MOSFETs IXTH300N04T2-ND
N-Channel 40V 300A (Tc) 480W (Tc) Through Hole TO-247 (IXTH)

N-Channel 40V 300A (Tc) 480W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Trench T2 Power MOSFET

MOSFET Trench T2 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH300N04T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH300N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH300N04T2
MOSFET N-CH 40V 300A TO247

MOSFET N-CH 40V 300A TO247

Supplier's Site
MOSFET N-CH 40V 300A TO-247 - 401-IXTH300N04T2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 300A TO-247
401-IXTH300N04T2
MOSFET N-CH 40V 300A TO-247 401-IXTH300N04T2
MOSFET N-CH 40V 300A TO-247

MOSFET N-CH 40V 300A TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049794-IXTH300N04T2 IXTH300N04T2-ND IXTH300N04T2 IXTH300N04T2 401-IXTH300N04T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH300N04T2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 40V 300A TO-247
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 480000 milliwatts 480000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details