Zilog Single FETs, MOSFETs IXTH270N04T4

Description
N-Channel 40V 270A (Tc) 375W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 40V 270A (Tc) 375W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH270N04T4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH270N04T4-ND
Single FETs, MOSFETs IXTH270N04T4-ND
N-Channel 40V 270A (Tc) 375W (Tc) Through Hole TO-247 (IXTH)

N-Channel 40V 270A (Tc) 375W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346645-IXTH270N04T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346645-IXTH270N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346645-IXTH270N04T4
Win Source Part Number: 1346645-IXTH270N04T4 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH270 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 270A (Tc) Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 182 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9140 pF @ 25 V

Win Source Part Number: 1346645-IXTH270N04T4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTH270
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 270A (Tc)
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 182 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9140 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH270N04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH270N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH270N04T4
MOSFET N-CH 40V 270A TO247

MOSFET N-CH 40V 270A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V/270A TrenchT4 Power MOSFET

MOSFET 40V/270A TrenchT4 Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH270N04T4-ND 1346645-IXTH270N04T4 IXTH270N04T4 IXTH270N04T4
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details