Zilog Single FETs, MOSFETs IXTH26P20P

Description
P-Channel 200V 26A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 200V 26A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH26P20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH26P20P-ND
Single FETs, MOSFETs IXTH26P20P-ND
P-Channel 200V 26A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

P-Channel 200V 26A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26P20P - 1049791-IXTH26P20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26P20P
1049791-IXTH26P20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26P20P 1049791-IXTH26P20P
Manufacturer: IXYS Win Source Part Number: 1049791-IXTH26P20P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): SFH9250L; IXTH16P20SN; IXTH16P20; IXTH26P20P; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049791-IXTH26P20P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2740pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): SFH9250L; IXTH16P20SN; IXTH16P20; IXTH26P20P;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTH26P20P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH26P20P
Single FETs, MOSFETs IXTH26P20P
MOSFET P-CH 200V 26A TO247

MOSFET P-CH 200V 26A TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH26P20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH26P20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH26P20P
MOSFET P-CH 200V 26A TO247

MOSFET P-CH 200V 26A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -26.0 Amps -200V 0.170 Rds

MOSFET -26.0 Amps -200V 0.170 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH26P20P-ND 1049791-IXTH26P20P IXTH26P20P IXTH26P20P IXTH26P20P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26P20P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 200 volts 200 volts
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 5.9A MOSFET Transistor - 278-AUIRF7647S2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details