Zilog Single FETs, MOSFETs IXTH26N60P

Description
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH26N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH26N60P-ND
Single FETs, MOSFETs IXTH26N60P-ND
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26N60P - 922240-IXTH26N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26N60P
922240-IXTH26N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26N60P 922240-IXTH26N60P
Manufacturer: IXYS Win Source Part Number: 922240-IXTH26N60P Series: PolarHV™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTH26 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922240-IXTH26N60P
Series: PolarHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 26A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTH26
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 26.0 Amps 600 V 0.27 Ohm Rds

MOSFET 26.0 Amps 600 V 0.27 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH26N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH26N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH26N60P
MOSFET N-CH 600V 26A TO247

MOSFET N-CH 600V 26A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH26N60P-ND 922240-IXTH26N60P IXTH26N60P IXTH26N60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH26N60P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details