Manufacturer: IXYS
Win Source Part Number: 1049789-IXTH250N075T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 550W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 250A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 9900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 75V 250A TO247
MOSFET N-CH 75V 250A TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049789-IXTH250N075T | IXTH250N075T | IXTH250N075T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH250N075T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 75 volts | 75 volts | |
| PD | 550000 milliwatts | 550000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |