Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH220N075T IXTH220N075T

Description
Manufacturer: IXYS Win Source Part Number: 1049785-IXTH220N075T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 7700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049785-IXTH220N075T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 7700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH220N075T - 1049785-IXTH220N075T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH220N075T
1049785-IXTH220N075T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH220N075T 1049785-IXTH220N075T
Manufacturer: IXYS Win Source Part Number: 1049785-IXTH220N075T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 7700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049785-IXTH220N075T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 165nC @ 10V
Max Input Capacitance: 7700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH220N075T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH220N075T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH220N075T
MOSFET N-CH 75V 220A TO247

MOSFET N-CH 75V 220A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049785-IXTH220N075T IXTH220N075T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH220N075T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 - 1149870-AUIRFS8407 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details