Zilog Single FETs, MOSFETs IXTH1N450HV

Description
N-Channel 4500V 1A (Tc) 520W (Tc) Through Hole TO-247HV
Request a Quote Datasheet
Description
N-Channel 4500V 1A (Tc) 520W (Tc) Through Hole TO-247HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH1N450HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH1N450HV-ND
Single FETs, MOSFETs 238-IXTH1N450HV-ND
N-Channel 4500V 1A (Tc) 520W (Tc) Through Hole TO-247HV

N-Channel 4500V 1A (Tc) 520W (Tc) Through Hole TO-247HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378711-IXTH1N450HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378711-IXTH1N450HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378711-IXTH1N450HV
Win Source Part Number: 1378711-IXTH1N450HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Tube Product Status: Active Package / Case: TO-247-3 Variant Supplier Device Package: TO-247HV Base Product Number: IXTH1 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 4500 V Current - Continuous Drain (Id) @ 25°C: 1A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 80Ohm @ 50mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V Power Dissipation (Max): 520W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378711-IXTH1N450HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: TO-247-3 Variant
Supplier Device Package: TO-247HV
Base Product Number: IXTH1
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 4500 V
Current - Continuous Drain (Id) @ 25°C: 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 80Ohm @ 50mA, 10V
Vgs(th) (Max) @ Id: 6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH1N450HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH1N450HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH1N450HV
MOSFET N-CH 4500V 1A TO247HV

MOSFET N-CH 4500V 1A TO247HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET High Voltage Power MOSFET

MOSFET High Voltage Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH1N450HV-ND 1378711-IXTH1N450HV IXTH1N450HV IXTH1N450HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details