Zilog Single FETs, MOSFETs IXTH1N300P3HV

Description
N-Channel 3000V 1A (Tc) 195W (Tc) Through Hole TO-247HV
Request a Quote Datasheet
Description
N-Channel 3000V 1A (Tc) 195W (Tc) Through Hole TO-247HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH1N300P3HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH1N300P3HV-ND
Single FETs, MOSFETs 238-IXTH1N300P3HV-ND
N-Channel 3000V 1A (Tc) 195W (Tc) Through Hole TO-247HV

N-Channel 3000V 1A (Tc) 195W (Tc) Through Hole TO-247HV

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: Polar P3™ Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 3000 V Power Dissipation (Max): 195W (Tc) Operating Temperature: -55°C ~ 150°C (TJ)

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 3000 V
Power Dissipation (Max): 195W (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISC MOSFET N-CH STD-POLAR3

MOSFET DISC MOSFET N-CH STD-POLAR3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH1N300P3HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH1N300P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH1N300P3HV
MOSFET N-CH 3000V 1A TO247HV

MOSFET N-CH 3000V 1A TO247HV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTH1N300P3HV-ND IXTH1N300P3HV IXTH1N300P3HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404ZSTRL - 138274-AUIRF1404ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
6 suppliers