Manufacturer: IXYS
Win Source Part Number: 876127-IXTH1N250
Features: N-Channel 1.5A (Tc) Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 2500V 1.5A (Tc) Through Hole TO-247AD
MOSFET N-CH 2500V 1.5A TO-247AD
MOSFET N-CH 2500V 1.5A TO-247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876127-IXTH1N250 | 238-IXTH1N250-ND | IXTH1N250 | IXTH1N250 | IXTH1N250 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH1N250 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; SOT3; TO-247AD | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |