N-Channel 2000V 1A (Tc) 125W (Tc) Through Hole TO-247HV
MOSFET N-CH 2000V 1A TO247HV
MOSFET 2000V/1A HV Power MOSFET, TO-247HV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTH1N200P3HV-ND | IXTH1N200P3HV | IXTH1N200P3HV |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |