N-Channel 2000V 1A (Tc) 125W (Tc) Through Hole TO-247 (IXTH)
Manufacturer: IXYS
Win Source Part Number: 1324563-IXTH1N200P3
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2000 V
Current - Continuous Drain (Id) @ 25°C: 1A (Tc)
Rds On (Max) @ Id, Vgs: 40Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Supplier Device Package: TO-247 (IXTH)
Gate Charge (Qg) (Max) @ Vgs: 23.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 646 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTH1
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET 2000V/1A HV Power MOSFET, TO-247
MOSFET N-CH 2000V 1A TO247
MOSFET N-CH 2000V 1A TO247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH1N200P3-ND | 1324563-IXTH1N200P3 | IXTH1N200P3 | IXTH1N200P3 | IXTH1N200P3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| PD | 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |