Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH1N100

Description
MOSFET N-CH 1000V 1.5A TO247
Datasheet
Description
MOSFET N-CH 1000V 1.5A TO247
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH1N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH1N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH1N100
MOSFET N-CH 1000V 1.5A TO247

MOSFET N-CH 1000V 1.5A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.1 Amps 1000V 80 Rds

MOSFET 0.1 Amps 1000V 80 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH1N100 IXTH1N100
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details