Zilog Single FETs, MOSFETs IXTH182N055T

Description
N-Channel 55V 182A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 55V 182A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH182N055T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH182N055T-ND
Single FETs, MOSFETs IXTH182N055T-ND
N-Channel 55V 182A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)

N-Channel 55V 182A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH182N055T - 1049776-IXTH182N055T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH182N055T
1049776-IXTH182N055T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH182N055T 1049776-IXTH182N055T
Manufacturer: IXYS Win Source Part Number: 1049776-IXTH182N055T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 182A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049776-IXTH182N055T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 182A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH182N055T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH182N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH182N055T
MOSFET N-CH 55V 182A TO247

MOSFET N-CH 55V 182A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH182N055T-ND 1049776-IXTH182N055T IXTH182N055T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH182N055T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFN8401TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers