Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH180N085T IXTH180N085T

Description
Manufacturer: IXYS Win Source Part Number: 1049774-IXTH180N085T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049774-IXTH180N085T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH180N085T - 1049774-IXTH180N085T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH180N085T
1049774-IXTH180N085T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH180N085T 1049774-IXTH180N085T
Manufacturer: IXYS Win Source Part Number: 1049774-IXTH180N085T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049774-IXTH180N085T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 85V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049774-IXTH180N085T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH180N085T
Polarity N-Channel; N-Channel
V(BR)DSS 85 volts
PD 430000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers