Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16P60P IXTH16P60P

Description
Manufacturer: IXYS Win Source Part Number: 1049773-IXTH16P60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 5120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 720 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049773-IXTH16P60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 5120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 720 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16P60P - 1049773-IXTH16P60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16P60P
1049773-IXTH16P60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16P60P 1049773-IXTH16P60P
Manufacturer: IXYS Win Source Part Number: 1049773-IXTH16P60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 5120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 720 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049773-IXTH16P60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 5120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 720 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTH16P60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH16P60P-ND
Single FETs, MOSFETs 238-IXTH16P60P-ND
P-Channel 600V 16A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

P-Channel 600V 16A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH16P60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH16P60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH16P60P
MOSFET P-CH 600V 16A TO247

MOSFET P-CH 600V 16A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -16.0 Amps -600V 0.720 Rds

MOSFET -16.0 Amps -600V 0.720 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049773-IXTH16P60P 238-IXTH16P60P-ND IXTH16P60P IXTH16P60P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16P60P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 600 volts
PD 460000 milliwatts
Unlock Full Specs
to access all available technical data