Zilog Single FETs, MOSFETs IXTH16N50D2

Description
N-Channel 500V 16A (Tc) 695W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 695W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH16N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH16N50D2-ND
Single FETs, MOSFETs IXTH16N50D2-ND
N-Channel 500V 16A (Tc) 695W (Tc) Through Hole TO-247 (IXTH)

N-Channel 500V 16A (Tc) 695W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N50D2 - 1049772-IXTH16N50D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N50D2
1049772-IXTH16N50D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N50D2 1049772-IXTH16N50D2
Manufacturer: IXYS Win Source Part Number: 1049772-IXTH16N50D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 695W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Max Gate Charge: 199nC @ 5V Max Input Capacitance: 5250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 240 mOhm @ 8A, 0V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049772-IXTH16N50D2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 695W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Max Gate Charge: 199nC @ 5V
Max Input Capacitance: 5250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 8A, 0V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH16N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH16N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH16N50D2
MOSFET N-CH 500V 16A TO247-3

MOSFET N-CH 500V 16A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V 16A MOSFET

MOSFET N-CH 500V 16A MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH16N50D2-ND 1049772-IXTH16N50D2 IXTH16N50D2 IXTH16N50D2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N50D2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247 (IXTH)
MOSFET Operating Mode Depletion
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details