Zilog 100V 16A MOSFET Transistor IXTH16N10D2

Description
MOSFET N-CH 100V 16A TO247 Product overview: IXTH16N10D2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N10D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 16A TO247 Product overview: IXTH16N10D2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N10D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 16A MOSFET Transistor
278-IXTH16N10D2
100V 16A MOSFET Transistor 278-IXTH16N10D2
MOSFET N-CH 100V 16A TO247 Product overview: IXTH16N10D2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N10D2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 16A TO247 Product overview: IXTH16N10D2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N10D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N10D2 - 1049770-IXTH16N10D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N10D2
1049770-IXTH16N10D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N10D2 1049770-IXTH16N10D2
Manufacturer: IXYS Win Source Part Number: 1049770-IXTH16N10D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 830W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16A (Tc) Max Gate Charge: 225nC @ 5V Max Input Capacitance: 5700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 64 mOhm @ 8A, 0V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049770-IXTH16N10D2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 830W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16A (Tc)
Max Gate Charge: 225nC @ 5V
Max Input Capacitance: 5700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 64 mOhm @ 8A, 0V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTH16N10D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH16N10D2-ND
Single FETs, MOSFETs IXTH16N10D2-ND
N-Channel 100V 16A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)

N-Channel 100V 16A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH16N10D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH16N10D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH16N10D2
MOSFET N-CH 100V 16A TO247

MOSFET N-CH 100V 16A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V 16A MOSFET

MOSFET N-CH 100V 16A MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTH16N10D2 1049770-IXTH16N10D2 IXTH16N10D2-ND IXTH16N10D2 IXTH16N10D2
Product Name 100V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH16N10D2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion
Transconductance 0.0110 kS
PD 830 milliwatts 830000 milliwatts
Unlock Full Specs
to access all available technical data