Zilog Single FETs, MOSFETs IXTH160N10T

Description
N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH160N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH160N10T-ND
Single FETs, MOSFETs IXTH160N10T-ND
N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-247 (IXTH)

N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N10T - 1049768-IXTH160N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N10T
1049768-IXTH160N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N10T 1049768-IXTH160N10T
Manufacturer: IXYS Win Source Part Number: 1049768-IXTH160N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 6600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049768-IXTH160N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 132nC @ 10V
Max Input Capacitance: 6600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTH160N10T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH160N10T
Single FETs, MOSFETs IXTH160N10T
MOSFET N-CH 100V 160A TO247

MOSFET N-CH 100V 160A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH160N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH160N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH160N10T
MOSFET N-CH 100V 160A TO247

MOSFET N-CH 100V 160A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH160N10T-ND 1049768-IXTH160N10T IXTH160N10T IXTH160N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N10T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 100 volts 100 volts
PD 430000 milliwatts 430000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
100V 180A MOSFET Transistor - 278-AUIRFS4010TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers